NETZSCH Pumps North America, LLC Datasheets for Progressing Cavity Pumps
Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through pipelines.
Progressing Cavity Pumps: Learn more
| Product Name | Notes |
|---|---|
| NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards,... | |
| NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy... | |
| Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as... | |
| This general purpose pump is designed to handle materials that vary from water-like consistencies to viscous pastes and slurries. Shear-sensitive materials are also handled with complete ease. SY pumps are... | |
| This pump is a modular construction pump. Its close coupled drive arrangement eliminates the need for a bearing housing, which decreases the overall pump length. This feature helps minimize valuable... | |
| This pump is an extended version of the BY Series. It is ideal for conveying fluids and solids containing abrasive materials. | |
| This pump is an extended version of the SF Series and incorporates an oversized auger feeding system. SP pumps include counter-rotating bridge breaking paddles, eliminating the possibility of product bridging... | |
| This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal... | |
| This pump offers a vertical solution for pumping materials with high viscosities. This close coupled design is available in various immersion depths to meet your individual application needs. These pumps... | |
| This pump, with patented feed screw design, is manufactured to easily handle highly viscous, dry and non-flowing products. This pump incorporates NEMO®'s exclusive oversized open throat feeding system, expanding the... | |
| This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. |