NTZ238*200ST1.6 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ238*200ST1.6
Suppliers
Downhole Single-Lobe PC Pump
NTZ238*200ST1.6
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ238*200ST1.6 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2900.0 psi (2039 m of Water)
|
|
Liquid Flow
|
0.219 GPM (0.83 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
NoSourceIncluded
Pump Housing Material
Aluminum
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow
0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details