NTIP090-166 -- NETZSCH TRANSFER INJECTION PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Injection Pump
NTIP090-166
Suppliers
NETZSCH Transfer Injection Pump
NTIP090-166
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTIP090-166 |
|
Product Name
|
NETZSCH Transfer Injection Pump |
|
Pump Type
|
Injection Pump; Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
3600.0 psi (2531 m of Water)
|
|
Liquid Flow
|
8700.000 GPM (32954.55 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3625.9 psi (2549 m of Water)
Media Temperature
194 to 221 F (90 to 105 C)
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow
2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details