NETZSCH Pumps North America, LLC NEMO® Mini Metering Pump NM003*11S

Description
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.
Description
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Suppliers

Company
Product
Description
Supplier Links
NEMO® Mini Metering Pump - NM003*11S - NETZSCH Pumps North America, LLC
Exton, PA, USA
NEMO® Mini Metering Pump
NM003*11S
NEMO® Mini Metering Pump NM003*11S
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Technical Specifications

  NETZSCH Pumps North America, LLC
Product Category Liquid Handling Pumps
Product Number NM003*11S
Product Name NEMO® Mini Metering Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Discharge Pressure 180.0 psi (127 m of Water)
Liquid Flow 2.667 GPM (10.10 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details