NTZ500*225ST98 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ500*225ST98
Suppliers
Downhole Single-Lobe PC Pump
NTZ500*225ST98
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ500*225ST98 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
3260.0 psi (2292 m of Water)
|
|
Liquid Flow
|
13.475 GPM (51.04 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
145.0 psi (102 m of Water)
Liquid Flow
5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP
5.00 to 40.00 HP
View Details
Pump Type
Positive Displacement Pump; Refrigerant Pump
Liquid Flow
11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size
0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details