NTZ350*200ST25 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ350*200ST25
Suppliers
Downhole Single-Lobe PC Pump
NTZ350*200ST25
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ350*200ST25 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2900.0 psi (2039 m of Water)
|
|
Liquid Flow
|
3.434 GPM (13.01 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature
199 to 221 F (93 to 105 C)
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow
1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details