NTLP105 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP105
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP105
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP105 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
400.000 GPM (1515.15 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
2600.000 GPM (9848.48 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
NoSourceIncluded
Pump Housing Material
Aluminum
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details