NTZ400*150ST33 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ400*150ST33
Suppliers
Downhole Single-Lobe PC Pump
NTZ400*150ST33
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ400*150ST33 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2200.0 psi (1547 m of Water)
|
|
Liquid Flow
|
4.550 GPM (17.23 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure
101.5 psi (71.38 m of Water)
Liquid Flow
2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details