NTZ278*150DT32 -- DOWNHOLE MULTI-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Multi-Lobe PC Pump
NTZ278*150DT32
Suppliers
Downhole Multi-Lobe PC Pump
NTZ278*150DT32
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ278*150DT32 |
|
Product Name
|
Downhole Multi-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2200.0 psi (1547 m of Water)
|
|
Liquid Flow
|
4.375 GPM (16.57 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
3.000 inch (76.2 mm)
Media Temperature
-60 to 500 F (-51 to 260 C)
View Details