NTZ400*200ST33 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ400*200ST33
Suppliers
Downhole Single-Lobe PC Pump
NTZ400*200ST33
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ400*200ST33 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2900.0 psi (2039 m of Water)
|
|
Liquid Flow
|
4.550 GPM (17.23 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump
Liquid Flow
5000.000 GPM (18939.39 L/min)
HP
10.00 to 300.00 HP
View Details
Pump Type
Dewatering Pump; Trash Pump
Liquid Flow
50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size
3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow
5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size
0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details