NTIP090-350 -- NETZSCH TRANSFER INJECTION PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Injection Pump
NTIP090-350
Suppliers
NETZSCH Transfer Injection Pump
NTIP090-350
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTIP090-350 |
|
Product Name
|
NETZSCH Transfer Injection Pump |
|
Pump Type
|
Injection Pump; Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
3600.0 psi (2531 m of Water)
|
|
Liquid Flow
|
8700.000 GPM (32954.55 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
13.886 GPM (52.60 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details