NTVP148 -- NETZSCH TRANSFER VERTICAL PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Vertical Pump
NTVP148
Suppliers
NETZSCH Transfer Vertical Pump
NTVP148
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTVP148 |
|
Product Name
|
NETZSCH Transfer Vertical Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
270.0 psi (190 m of Water)
|
|
Liquid Flow
|
1100.000 GPM (4166.67 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
3000.000 GPM (11363.64 L/min)
HP
1.50 to 200.00 HP
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source
NoSourceIncluded
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
2500.0 psi (1758 m of Water)
Liquid Flow
3.030 GPM (11.48 L/min)
View Details