NTZ278*240DT16 -- DOWNHOLE MULTI-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Multi-Lobe PC Pump
NTZ278*240DT16
Suppliers
Downhole Multi-Lobe PC Pump
NTZ278*240DT16
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ278*240DT16 |
|
Product Name
|
Downhole Multi-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
3500.0 psi (2461 m of Water)
|
|
Liquid Flow
|
2.188 GPM (8.29 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
20000.000 GPM (75757.58 L/min)
HP
1.50 to 300.00 HP
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow
5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size
0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details