NTMP090 -- NETZSCH TRANSFER MULTI PHASE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Multi Phase Pump
NTMP090
Suppliers
NETZSCH Transfer Multi Phase Pump
NTMP090
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTMP090 |
|
Product Name
|
NETZSCH Transfer Multi Phase Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
230.000 GPM (871.21 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature
194 to 221 F (90 to 105 C)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
2500.0 psi (1758 m of Water)
Liquid Flow
3.030 GPM (11.48 L/min)
View Details