NTZ166*150ST0.2 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ166*150ST0.2
Suppliers
Downhole Single-Lobe PC Pump
NTZ166*150ST0.2
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ166*150ST0.2 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2200.0 psi (1547 m of Water)
|
|
Liquid Flow
|
0.022 GPM (0.08 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Booster Pump
Discharge Pressure
600.0 psi (422 m of Water)
Power Source
Air or Pneumatic
View Details