NTLP180 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP180
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP180
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP180 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
180.0 psi (127 m of Water)
|
|
Liquid Flow
|
1550.000 GPM (5871.21 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details