NTZ278*240DT20 -- DOWNHOLE MULTI-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Multi-Lobe PC Pump
NTZ278*240DT20
Suppliers
Downhole Multi-Lobe PC Pump
NTZ278*240DT20
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ278*240DT20 |
|
Product Name
|
Downhole Multi-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
3500.0 psi (2461 m of Water)
|
|
Liquid Flow
|
2.756 GPM (10.44 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Peristaltic Pump; Positive Displacement Pump
Liquid Flow
0.346 GPM (1.31 L/min)
Media Temperature
68 F (20 C)
View Details
Pump Type
Centrifugal Pump; Grinder Pump
Liquid Flow
20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP
5.00 to 7.50 HP
View Details