NTVP045 -- NETZSCH TRANSFER VERTICAL PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Vertical Pump
NTVP045
Suppliers
NETZSCH Transfer Vertical Pump
NTVP045
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTVP045 |
|
Product Name
|
NETZSCH Transfer Vertical Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
22.000 GPM (83.33 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump
Liquid Flow
5000.000 GPM (18939.39 L/min)
HP
10.00 to 300.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure
2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow
0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
2500.0 psi (1758 m of Water)
Liquid Flow
3.030 GPM (11.48 L/min)
View Details