NTHP180 -- NETZSCH TRANSFER HIGH PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer High Pressure Pump
NTHP180
Suppliers
NETZSCH Transfer High Pressure Pump
NTHP180
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTHP180 |
|
Product Name
|
NETZSCH Transfer High Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
1550.000 GPM (5871.21 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure
2538.2 psi (1785 m of Water)
Liquid Flow
12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Positive Displacement Pump; Refrigerant Pump
Liquid Flow
11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size
0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details