NTLP125 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP125
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP125
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP125 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
620.000 GPM (2348.48 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
6.000 inch (152 mm)
Media Temperature
-60 to 500 F (-51 to 260 C)
View Details