NTZ278*240ST14 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ278*240ST14
Suppliers
Downhole Single-Lobe PC Pump
NTZ278*240ST14
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ278*240ST14 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
3500.0 psi (2461 m of Water)
|
|
Liquid Flow
|
1.925 GPM (7.29 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Dickow Pump Company, Inc.
Discharge Pressure
348.1 psi (245 m of Water)
Liquid Flow
3082.007 GPM (11674.27 L/min)
Media Temperature
626 F (330 C)
View Details
Pump Type
Centrifugal Pump; Grinder Pump
Liquid Flow
50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP
10.00 to 30.00 HP
View Details