NTHP090 -- NETZSCH TRANSFER HIGH PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer High Pressure Pump
NTHP090
Suppliers
NETZSCH Transfer High Pressure Pump
NTHP090
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTHP090 |
|
Product Name
|
NETZSCH Transfer High Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
720.0 psi (506 m of Water)
|
|
Liquid Flow
|
260.000 GPM (984.85 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow
5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size
0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Pump Type
Dewatering Pump; Trash Pump
Liquid Flow
50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size
3.000 to 16.000 inch (76.2 to 406 mm)
View Details