NTHP045 -- NETZSCH TRANSFER HIGH PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer High Pressure Pump
NTHP045
Suppliers
NETZSCH Transfer High Pressure Pump
NTHP045
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTHP045 |
|
Product Name
|
NETZSCH Transfer High Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
720.0 psi (506 m of Water)
|
|
Liquid Flow
|
22.000 GPM (83.33 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow
11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Booster Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Power Source
Air or Pneumatic
View Details