NTLP090 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP090
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP090
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP090 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
265.000 GPM (1003.79 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature
194 to 221 F (90 to 105 C)
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow
2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details