NTZ238*180DT14 -- DOWNHOLE MULTI-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Multi-Lobe PC Pump
NTZ238*180DT14
Suppliers
Downhole Multi-Lobe PC Pump
NTZ238*180DT14
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ238*180DT14 |
|
Product Name
|
Downhole Multi-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2600.0 psi (1828 m of Water)
|
|
Liquid Flow
|
1.925 GPM (7.29 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Piston Plunger Pump; Radial Piston Pumps
Power Source
Servo Motor
Industry Served
Aerospace & Defense | Space | Motorsports | Other
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details