NTVP076 -- NETZSCH TRANSFER VERTICAL PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Vertical Pump
NTVP076
Suppliers
NETZSCH Transfer Vertical Pump
NTVP076
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTVP076 |
|
Product Name
|
NETZSCH Transfer Vertical Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
175.000 GPM (662.88 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 24 VDC
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
1000.0 psi (703 m of Water)
Liquid Flow
1.505 GPM (5.70 L/min)
View Details