NETZSCH Pumps North America, LLC NEMO® Mini Metering Pump NM005*6S

Description
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.
Description
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Suppliers

Company
Product
Description
Supplier Links
NEMO® Mini Metering Pump - NM005*6S - NETZSCH Pumps North America, LLC
Exton, PA, USA
NEMO® Mini Metering Pump
NM005*6S
NEMO® Mini Metering Pump NM005*6S
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini Pumps are manufactured with 316 stainless steel wetted components and single mechanical seal, with various stator elastomers available. The capacity of these pumps is directly dependent on the rotor speed. Four rotor and stator sizes are available for different products and capacities in a single modular pump package. With identical installation dimensions, these stators and rotors can be interchanged with minimal downtime and without altering the overall pump dimension. Combining two or more NM Mini Metering Pumps allows precise conveying and mixing of several components with different viscosities and ratios of mixture.

Technical Specifications

  NETZSCH Pumps North America, LLC
Product Category Liquid Handling Pumps
Product Number NM005*6S
Product Name NEMO® Mini Metering Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Discharge Pressure 520.0 psi (366 m of Water)
Liquid Flow 2.667 GPM (10.10 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details