This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical.
| NETZSCH Pumps North America, LLC | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | NM053BY02S12 |
| Product Name | NEMO® Standard Close Coupled Pump |
| Pump Type | Positive Displacement Pump; Progressing Cavity Pump; Self-Priming Pump |
| Discharge Pressure | 175.0 psi (123 m of Water) |
| Liquid Flow | 80.000 GPM (303.03 L/min) |
| Power Source | AC |