NTMP015-63 -- NETZSCH TRANSFER MULTI PHASE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Multi Phase Pump
NTMP015-63
Suppliers
NETZSCH Transfer Multi Phase Pump
NTMP015-63
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTMP015-63 |
|
Product Name
|
NETZSCH Transfer Multi Phase Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
540.0 psi (380 m of Water)
|
|
Liquid Flow
|
115.000 GPM (435.61 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Dewatering Pump; Trash Pump
Liquid Flow
50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size
3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
NoSourceIncluded
Pump Housing Material
Aluminum
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
5000.0 psi (3515 m of Water)
Liquid Flow
1.299 GPM (4.92 L/min)
View Details