NTZ278*150ST10 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ278*150ST10
Suppliers
Downhole Single-Lobe PC Pump
NTZ278*150ST10
Downhole Single-Lobe PC Pump
NTZ278*150ST10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ278*150ST10 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2200.0 psi (1547 m of Water)
|
|
Liquid Flow
|
1.378 GPM (5.22 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
2640.000 GPM (10000.00 L/min)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details