NTLP076 -- NETZSCH TRANSFER LOW PRESSURE PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Low Pressure Pump
NTLP076
Suppliers
NETZSCH Transfer Low Pressure Pump
NTLP076
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTLP076 |
|
Product Name
|
NETZSCH Transfer Low Pressure Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
175.000 GPM (662.88 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual
Industry Served
Medical
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure
101.5 psi (71.38 m of Water)
Liquid Flow
2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Booster Pump
Discharge Pressure
39000.0 psi (27420 m of Water)
Power Source
Air or Pneumatic
View Details