NTZ400*150DT66 -- DOWNHOLE MULTI-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Multi-Lobe PC Pump
NTZ400*150DT66
Suppliers
Downhole Multi-Lobe PC Pump
NTZ400*150DT66
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ400*150DT66 |
|
Product Name
|
Downhole Multi-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2200.0 psi (1547 m of Water)
|
|
Liquid Flow
|
9.078 GPM (34.39 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 12 VDC, 24 VDC
View Details
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP
5.00 to 40.00 HP
View Details
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow
0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details