NTZ278*200ST10 -- DOWNHOLE SINGLE-LOBE PC PUMP
NETZSCH Pumps North America, LLC
Downhole Single-Lobe PC Pump
NTZ278*200ST10
Suppliers
Downhole Single-Lobe PC Pump
NTZ278*200ST10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTZ278*200ST10 |
|
Product Name
|
Downhole Single-Lobe PC Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
2900.0 psi (2039 m of Water)
|
|
Liquid Flow
|
1.378 GPM (5.22 L/min)
|
|
Media Temperature
|
320 F (160 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 12 VDC, 24 VDC
View Details
Pump Type
Dewatering Pump; Trash Pump
Liquid Flow
50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size
3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pump Type
Booster Pump
Discharge Pressure
39000.0 psi (27420 m of Water)
Power Source
Air or Pneumatic
View Details