NTVP063 -- NETZSCH TRANSFER VERTICAL PUMP
NETZSCH Pumps North America, LLC
NETZSCH Transfer Vertical Pump
NTVP063
Suppliers
NETZSCH Transfer Vertical Pump
NTVP063
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
NTVP063 |
|
Product Name
|
NETZSCH Transfer Vertical Pump |
|
Pump Type
|
Positive Displacement Pump; Progressing Cavity Pump
|
|
Discharge Pressure
|
360.0 psi (253 m of Water)
|
|
Liquid Flow
|
90.000 GPM (340.91 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
20000.000 GPM (75757.58 L/min)
HP
1.50 to 300.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details