L-com, Inc. Category 5e RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 5m TRD815WP-5M

Description
Introducing new dual use Category 5e, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today. Features IP67 rated if mated with L-com's WPBH series of jacks IP rated shroud pulls back for use with any standard RJ45 jack Category 5e rated with foil shield and drain wire CMX outdoor rated jacket with +75°C temp rating Tethered dust caps included Application Industrial Ethernet Process Industry applications Harsh Environment applications Outdoor Use 10/100 applications
Datasheet
Description
Introducing new dual use Category 5e, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today. Features IP67 rated if mated with L-com's WPBH series of jacks IP rated shroud pulls back for use with any standard RJ45 jack Category 5e rated with foil shield and drain wire CMX outdoor rated jacket with +75°C temp rating Tethered dust caps included Application Industrial Ethernet Process Industry applications Harsh Environment applications Outdoor Use 10/100 applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 5m - TRD815WP-5M - L-com, Inc.
North Andover, MA, United States
Category 5e RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 5m
TRD815WP-5M
Category 5e RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 5m TRD815WP-5M
Introducing new dual use Category 5e, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today. Features IP67 rated if mated with L-com's WPBH series of jacks IP rated shroud pulls back for use with any standard RJ45 jack Category 5e rated with foil shield and drain wire CMX outdoor rated jacket with +75°C temp rating Tethered dust caps included Application Industrial Ethernet Process Industry applications Harsh Environment applications Outdoor Use 10/100 applications

Introducing new dual use Category 5e, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today.

Features

  • IP67 rated if mated with L-com's WPBH series of jacks
  • IP rated shroud pulls back for use with any standard RJ45 jack
  • Category 5e rated with foil shield and drain wire
  • CMX outdoor rated jacket with +75°C temp rating
  • Tethered dust caps included

Application

  • Industrial Ethernet
  • Process Industry applications
  • Harsh Environment applications
  • Outdoor Use
  • 10/100 applications
Supplier's Site
Patch Cord, Rj45 Jack-Jack, Cat5E, 16.4 ; Lan Category L-Com - 60AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Jack-Jack, Cat5E, 16.4 ; Lan Category L-Com
60AC7089
Patch Cord, Rj45 Jack-Jack, Cat5E, 16.4 ; Lan Category L-Com 60AC7089
PATCH CORD, RJ45 JACK-JACK, CAT5E, 16.4 ; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 JACK-JACK, CAT5E, 16.4 ; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815WP-5M 60AC7089
Product Name Category 5e RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 5m Patch Cord, Rj45 Jack-Jack, Cat5E, 16.4 ; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Connector Type RJ-45 RJ-45; RJ45 Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details