L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, White 90.0 ft TRD815WHT-90

Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is white which is ideal for medical applications Lengths up to 100ft
Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is white which is ideal for medical applications Lengths up to 100ft

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, White 90.0 ft - TRD815WHT-90 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, White 90.0 ft
TRD815WHT-90
Premium Category 5E Patch Cable, RJ45 / RJ45, White 90.0 ft TRD815WHT-90
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is white which is ideal for medical applications Lengths up to 100ft

Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is white which is ideal for medical applications
  • Lengths up to 100ft
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com - 28X9823 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com
28X9823
Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com 28X9823
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 90 ; LAN Category:Cat5e; Cable Length - Metric:27.4m; Cable Length - Imperial:90ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD815-B Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 90 ; LAN Category:Cat5e; Cable Length - Metric:27.4m; Cable Length - Imperial:90ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD815-B Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815WHT-90 28X9823
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, White 90.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 90 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details