L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, White 25.0 ft TRD815WHT-25

Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is white Available in lengths up to 100 feet. This cable is 25.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is white Available in lengths up to 100 feet. This cable is 25.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, White 25.0 ft - TRD815WHT-25 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, White 25.0 ft
TRD815WHT-25
Premium Category 5E Patch Cable, RJ45 / RJ45, White 25.0 ft TRD815WHT-25
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is white Available in lengths up to 100 feet. This cable is 25.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is white
  • Available in lengths up to 100 feet. This cable is 25.0 feet long
Supplier's Site
Patch Cord, Cat 5E, 25Ft, White; Lan Category L-Com - 88M4779 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E, 25Ft, White; Lan Category L-Com
88M4779
Patch Cord, Cat 5E, 25Ft, White; Lan Category L-Com 88M4779
PATCH CORD, CAT 5E, 25FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

PATCH CORD, CAT 5E, 25FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815WHT-25 88M4779
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, White 25.0 ft Patch Cord, Cat 5E, 25Ft, White; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data