Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!
Features
CBL-RJ45/RJ45 CAT5E YEL 10FT
PATCH CORD, CAT 5E, 10FT, YELLOW; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:- RoHS Compliant: No
CBL-RJ45/RJ45 CAT5E YEL 10FT
| L-com, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD815Y-10 | TRD815Y-10 | 88M4784 | 70126587 |
| Product Name | Premium Category 5E Patch Cable, RJ45 / RJ45, Yellow 10.0 ft | Cable Assemblies - Modular Cables | Patch Cord, Cat 5E, 10Ft, Yellow; Lan Category L-Com | CBL-RJ45/RJ45 CAT5E YEL 10FT |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | ||
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5 | Cat 5 |