SiTime Corporation Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
50
70
80
90
100
110
120
128
129
130
131
132
133
134
135
136
137
138
139
140
150
160
170
180
190
200
250
300
350
400
450
500
820
| Product Name | Notes |
|---|---|
| -55°C to +125°C, Single-Chip, SOT23 Oscillator | |
| Automotive AEC-Q100 SOT23 Oscillator | |
| High Frequency, -55°C to +125°C, SOT23 Oscillator | |
| High Frequency, High Temp, SOT23 Oscillator | |
| High Temp, Single-Chip, SOT23 Oscillator |
| << Prev | Next >> |