The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It operates over a temperature range from -55°C to 125°C and is housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers a frequency stability as tight as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. It features an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024AA-S2-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |