The SiT2024B is an automotive-grade MEMS oscillator compliant with AEC-Q100, designed for high-reliability applications including powertrain control and in-vehicle networking. It is packaged in a 5-pin SOT23-5 case measuring 2.9 x 2.8 mm, with an operating temperature range extending from -55°C to 125°C for Grade 1 compliance. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, delivers frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. It features an LVCMOS/LVTTL output, industry-best G-sensitivity of 0.1 ppb/g, and meets RoHS, REACH, and halogen-free standards.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024AABS8-33N-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |