The SiT2020B is a single-chip oscillator for harsh environment applications, packaged in a 5-pin SOT23-5 measuring 2.9 mm x 2.8 mm, with an operating temperature range of -55°C to +125°C and frequency stability as low as ±20 ppm over temperature, supply, and load variations. It supports LVCMOS/LVTTL outputs, operates across supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. AEC-Q100 compliance is available for related models SiT2024 and SiT2025, but not explicitly for this variant.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S2-28E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |