The SiT2018B is a high-temperature, single-chip oscillator for industrial, medical, and automotive applications, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It operates over a temperature range of -40°C to 125°C with a supply voltage of 1.62 V to 3.63 V and delivers frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm. It features LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BAAS1-28S-50.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |