SiTime Corporation LVCMOS Oscillators SiT2020BM-S1-33E-8.192000

Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator with an operating temperature range of -55°C to +125°C, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm, and operates on supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The output is LVCMOS/LVTTL compatible, with a duty cycle of 45% to 55% and rise/fall times under 3.0 ns. It includes enable and standby modes, with OE and ST pins for control. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator with an operating temperature range of -55°C to +125°C, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm, and operates on supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The output is LVCMOS/LVTTL compatible, with a duty cycle of 45% to 55% and rise/fall times under 3.0 ns. It includes enable and standby modes, with OE and ST pins for control. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT2020BM-S1-33E-8.192000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT2020BM-S1-33E-8.192000
LVCMOS Oscillators SiT2020BM-S1-33E-8.192000
-55°C to +125°C, Single-Chip, SOT23 Oscillator

-55°C to +125°C, Single-Chip, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2020BM-S1-33E-8.192000
Product Name LVCMOS Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers