The SiT2018B is a high-temperature, single-chip SOT23-5 oscillator for industrial, automotive, and avionics applications, operating from -40°C to 125°C with a 1.62 V to 3.63 V supply range. It supports frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, offers LVCMOS/LVTTL output, and consumes 3.5 mA typical at 1.8 V. The device measures 2.9 mm x 2.8 mm and is RoHS and REACH compliant. Operating junction temperature reaches 135°C at 125°C ambient. Its 5-pin SOT23-5 package includes an OE/ST pin for output enable and standby control.
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BERS8-28S-2.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |