The SiT2020B is a single-chip oscillator for harsh environments, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It operates over a temperature range of -55°C to +125°C with frequency stability as tight as ±20 ppm and supports output frequencies from 1 MHz to 110 MHz. The device operates on supply voltages ranging from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 20 MHz. It features LVCMOS/LVTTL-compati
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S3-33E-15.773000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |