SiT2020B is a single-chip oscillator for harsh environment applications, operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz and frequency stability as low as ±20 ppm. It is packaged in a 5-pin SOT23-5 case measuring 2.9 mm x 2.8 mm, with LVCMOS/LVTTL compatible output and operates on supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMES3-33E-33.333000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |