The SiT2018B is a high-temperature, single-chip oscillator in a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm, designed for industrial, automotive, and avionics applications. It operates over a temperature range of -40°C to 125°C with a supply voltage of 1.62 V to 3.63 V, delivering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It consumes 3.5 mA typical at 1.8 V, provides LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2018BE-S3-28N-27.000000 | 1473-SIT2018BE-S3-28N-27.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 27 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |