The SiT2018B is a high-temperature, single-chip oscillator designed for industrial, automotive, and medical applications, featuring a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It operates over a temperature range of -40°C to 125°C, supports frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, and operates on supply voltages of 1.8 V or 2.5 V to 3.3 V. It consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BE-S3-33N-50.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |