The SiT2018B is a high-temperature, single-chip SOT23-5 oscillator designed for industrial, automotive, and avionics applications. It operates from -40°C to 125°C ambient temperature, supports frequencies between 1 MHz and 110 MHz, and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. It delivers typical current consumption of 3.5 mA at 1.8 V and features LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BELS8-33N-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |